Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 109671-MIC2776H-YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2776H-YM5-TR CAD Model

Description

Product Overview: MIC2776H-YM5-TR by Microchip Technology

The MIC2776H-YM5-TR is a high-performance, dual-voltage microprocessor reset circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and highly reliable component is specifically engineered to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection against power failures and brownout conditions.

Key Features

  • Dual Voltage Monitoring: This device is capable of monitoring two voltage thresholds, making it versatile for systems that operate on different voltage levels or require tracking of both core and I/O voltages.
  • Programmable Delay: The MIC2776H-YM5-TR includes an adjustable delay time for the reset signal, allowing designers to tailor the reset timing to match specific system requirements.
  • Low Power Consumption: With its low quiescent current, this device is an excellent choice for battery-operated and portable applications, helping to extend battery life and reduce overall power usage.
  • Manual Reset Input: An additional manual reset input provides a means to initiate a system reset externally, offering greater control over system behavior and diagnostics.
  • Compact SOT-23-5 Package: The small footprint of the SOT-23-5 package makes it ideal for space-constrained applications, allowing for integration into compact PCB designs without sacrificing performance.

Applications

The MIC2776H-YM5-TR is suitable for a wide range of applications within the consumer, industrial, and automotive sectors. Its robust design ensures reliable operation in environments that require precise voltage monitoring and control, such as:

  • Embedded Systems
  • Microcontrollers and Microprocessors
  • Portable Electronics
  • Automotive Electronics
  • Telecommunication Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2776H-YM5-TR is no exception. It is manufactured to high standards, ensuring consistent performance and durability. The device is also available in tape and reel packaging (denoted by the 'TR' suffix), facilitating efficient handling and placement during the manufacturing process.

In summary, the MIC2776H-YM5-TR from Microchip Technology is a versatile and reliable solution for system voltage monitoring and reset functions. Its combination of features, including dual voltage monitoring, programmable delay, and low power consumption, make it a valuable component for safeguarding critical electronic systems.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Lowest to €0.3651
ECAD model for MIC803-41D4VM3-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to €0.4508
ECAD model for S-80928CNMC-G8YT2U
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to €1.5317
ECAD model for MAX6314US26D3
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to €3.6493
ECAD model for MIC2790N-04VD6-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to €0.6173
ECAD model for S-80127ALMC-JAMT2U

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ €1.0701 €58.8558
135+ €0.8781 €118.5479
210+ €0.8507 €178.6487
290+ €0.8231 €238.6995
370+ €0.7958 €294.4342
495+ €0.7135 €353.1796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention