EN
  • EN
  • DE

74LVT74DB

Part No 74LVT74DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Dual D-type flip-flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133235-74LVT74DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT74DB CAD Model

Description

Product Overview: 74LVT74DB from NXP

The 74LVT74DB is a high-performance, low-voltage, dual positive-edge triggered D-type flip-flop with individual data (D), clock (CLK), set (SD), and reset (RD) inputs; as well as Q and Q outputs. This device is designed by NXP, a renowned leader in the semiconductor industry, known for its commitment to innovation and quality.

Manufactured using an advanced LVT (Low-voltage Transistor) process, the 74LVT74DB is optimized for operation at 3.3V, making it suitable for interfacing with 3.3V logic in mixed 3.3V and 5V environments. Its 5V tolerant inputs allow for direct interfacing with TTL levels, which adds to its versatility in mixed-voltage systems.

Key Features:

  • Power Supply: Operates at a nominal voltage of 3.3V, with a wide range of 2.7V to 3.6V, providing compatibility with low voltage systems.
  • 5V Tolerant Inputs: Inputs can handle 5V signals without damage, enabling the device to be used in both 3.3V and 5V systems.
  • High-Speed Performance: The device supports high-speed operations, making it suitable for high-frequency applications.
  • Low Power Dissipation: It has been designed for low power consumption, which is crucial for energy-sensitive designs.
  • Edge-Triggered Flip-Flops: The positive-edge triggered flip-flops ensure reliable timing operations, essential for synchronous data processing.
  • Individual Set and Reset: Each flip-flop has its own set and reset input for greater flexibility in control operations.
  • Output Capability: Capable of driving 50 Ohm transmission lines, the 74LVT74DB is suitable for driving long cables or buffering for high fan-out loads.
  • Bus-Hold Data Inputs: The device includes a bus-hold feature which eliminates the need for external pull-up or pull-down resistors.
  • Compliance: Fully compliant with JEDEC standard no. 8-1A.

Applications:

The 74LVT74DB is ideal for a variety of applications that require high-speed edge-triggered flip-flops, including:

  • Storage and retrieval systems
  • Registers and counters
  • Control systems
  • Communication devices

With its robust performance and flexible design, the 74LVT74DB from NXP is a reliable choice for designers looking to incorporate flip-flops into their 3.3V or mixed-voltage systems. Its advanced features ensure it can meet the demands of modern digital circuitry.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess