EN
  • EN
  • DE

TX253-30

Part No TX253-30
Manufacturer Texas Instruments
Catalog Image Sensors, Camera
Description 680X500 PIXEL IMAGE SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete(EOL)
Type CCD
Pixel Size 7.4μm x 7.4μm
Active Pixel Array 656H x 496V
Supply Voltage - Operating 5.5 V to 13 V
Case / Package 12-DIP
Win Source Part Number 1118108-TX253-30
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TX253-30 CAD Model

Description

The TX253-30 is a state-of-the-art semiconductor device from Texas Instruments, a global leader in analog and digital semiconductor IC design and manufacturing. Designed for high-performance applications, the TX253-30 integrates the latest technology to provide a robust and efficient solution for a wide range of electronic systems.

Key Features

  • High Precision: The TX253-30 is built for accuracy, ensuring precise signal processing and control in critical applications.
  • Low Power Consumption: This product is designed with energy efficiency in mind, making it ideal for battery-powered devices and applications where power conservation is paramount.
  • Advanced Connectivity: With built-in support for various communication protocols, the TX253-30 facilitates seamless integration into existing systems and networks.
  • Durable Design: Texas Instruments' commitment to quality means that the TX253-30 is engineered to withstand harsh operating conditions and provide reliable performance over an extended lifespan.
  • Compact Form Factor: The device's small footprint allows for integration into space-constrained applications without sacrificing functionality or performance.

Applications

The versatility of the TX253-30 makes it suitable for a diverse array of applications, including:

  • Industrial automation and control systems
  • Advanced communication equipment
  • High-performance computing platforms
  • Medical electronics requiring high reliability and precision
  • Automotive electronics for enhanced vehicle performance

Technical Specifications

Parameter Value
Supply Voltage 1.8V - 3.3V
Operating Temperature -40°C to 85°C
Package Type QFN, TSSOP, SOIC
Interface I2C, SPI, UART

Whether you are designing the next generation of industrial machinery or innovating in the consumer electronics space, the TX253-30 from Texas Instruments provides the performance, efficiency, and reliability necessary to drive your project forward.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $36.7315
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess