Product Overview: 74LVT244A Octal Buffer/Line Driver
The 74LVT244A from NXP Semiconductors is a high-performance BiCMOS product designed for VCC operation at 3.3V. This octal buffer/line driver is designed to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
With its octal bus interface, the 74LVT244A is optimized for balanced propagation delays and switching characteristics, making it ideal for a wide range of applications in high-speed signal transmission and processing. The device features eight non-inverting buffers with 3-state outputs to provide a high degree of flexibility in bus-oriented applications.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Logic Family: LVT
- Operating Voltage: 3.3V
- Output Current: -32mA / 64mA
- Propagation Delay Time: 2.5ns at 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package / Case: Various options available, including SO, SSOP, TSSOP
- Compliance: Meets JEDEC standard no. 8-1A
The 74LVT244A is designed with an input impedance of 5 kΩ, and an I/O impedance of 500 Ω, which reduces power consumption while maintaining high-impedance inputs. The device also supports live insertion and withdrawal (partial-power-down mode) which minimizes device damage during high current switching.
This product is also characterized for operation from -40°C to +85°C, making it reliable for industrial temperature ranges. The 74LVT244A offers a power-off disable feature ensuring no excessive current drain from the input or output during power-down situations. The device is available in a variety of packages, ensuring flexibility for specific design needs.
Applications:
- Memory address drivers
- Clock drivers
- Bus transceivers
- Bus-oriented systems