EN
  • EN
  • DE

LPC1754FBD80/01

Part No LPC1754FBD80/01
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP80
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710845-LPC1754FBD80/01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1754FBD80/01 CAD Model

Description

NXP LPC1754FBD80/01 Microcontroller

The NXP LPC1754FBD80/01 is a robust, feature-rich microcontroller designed to meet the demanding needs of modern embedded applications. As part of the widely acclaimed LPC1700 series, this microcontroller is built on the powerful ARM Cortex-M3 processor, which offers a perfect blend of energy efficiency and performance, with a maximum CPU speed of 100 MHz.

This microcontroller is housed in an 80-pin LQFP package, providing a compact footprint while still offering ample I/O options for interfacing with peripherals and other devices. It is equipped with 128 KB of flash memory and 32 KB of RAM, which allows for efficient handling of complex code and data storage requirements.

The LPC1754FBD80/01 boasts an impressive array of features that include:

  • Connectivity: Multiple serial interfaces including USB 2.0 Full-Speed device, CAN 2.0B, UART, SPI, I2C, and more, enabling it to handle various communication protocols with ease.
  • Timer Functions: A range of timers such as PWM, capture/compare, and standard timers which are essential for tasks that require precise timing and control.
  • Analog to Digital Converter (ADC): A 12-bit ADC with multiple channels for accurate conversion of analog signals to digital, making it suitable for sensor interfacing and data acquisition tasks.
  • Power Efficiency: An assortment of power-saving modes which allows the device to conserve energy during idle periods without compromising functionality.

Moreover, the LPC1754FBD80/01 supports In-System Programming (ISP) and In-Application Programming (IAP), enabling users to update firmware on-the-fly, a critical feature for maintaining and updating systems post-deployment. It also includes a Nested Vectored Interrupt Controller (NVIC) for fast and efficient handling of interrupts, which is vital for real-time applications.

Designed with industrial and consumer applications in mind, the NXP LPC1754FBD80/01 is an ideal choice for a wide range of uses, from complex machinery control systems to sophisticated home automation solutions. Its reliability, coupled with NXP's support and resources, makes this microcontroller a valuable asset for any embedded system designer seeking a high-performance, scalable, and cost-effective solution.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess