Product Overview: NXP 74AHCT2G08DP
The NXP 74AHCT2G08DP is a high-performance, dual 2-input AND gate integrated circuit that is part of the advanced high-speed CMOS (AHCT) family. This logic gate is designed to operate with a wide power supply range of 4.5V to 5.5V, making it suitable for interfacing with TTL levels while maintaining CMOS low power dissipation.
Key Features
- Voltage Range: Operates from a 4.5V to 5.5V power supply, providing compatibility with TTL logic levels.
- High-Speed: The device features typical propagation delays of 8ns, ensuring fast response times for critical applications.
- Low Power Consumption: Despite its high-speed capabilities, the 74AHCT2G08DP maintains low power dissipation, characteristic of CMOS technology.
- Dual 2-Input AND Gate: Contains two independent 2-input AND gates, allowing for flexible implementation in a variety of logic circuits.
- Package: Comes in a TSSOP8 package, which is ideal for space-constrained applications.
- Output Capability: Can drive up to 8 standard TTL loads, providing ample output current for downstream components.
- Temperature Range: Operates within an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.
Applications
The NXP 74AHCT2G08DP is versatile and can be used in a wide array of applications, including:
- Logic function implementation
- Signal gating
- Input/output expansion
- Control systems
- Embedded systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the 74AHCT2G08DP is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for the end-user. Its robust design is suited for industrial-grade applications where stability and durability are critical.
For designers and engineers looking for a reliable dual 2-input AND gate solution, the NXP 74AHCT2G08DP offers an excellent blend of speed, power efficiency, and versatility, packaged in a compact, surface-mount form factor.