EN
  • EN
  • DE

74LVT16601DGG

Part No 74LVT16601DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1131+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 717342-74LVT16601DGG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16601DGG CAD Model

Description

Product Overview: 74LVT16601DGG from NXP

The 74LVT16601DGG is a high-performance, low-voltage 16-bit universal bus transceiver with 3-state outputs. Manufactured by NXP Semiconductors, this device is designed to be used in high-speed bidirectional communication between data buses. The transceiver is part of the LVT family, which ensures a strong balance between power consumption and speed, making it well-suited for interfacing with 3.3V systems.

This transceiver is capable of handling data speeds that are essential for modern high-speed data processing environments. It features a wide voltage range, operating between 2.7V and 3.6V, which allows for compatibility with lower voltage systems and contributes to reduced power consumption. The 74LVT16601DGG is housed in a 56-pin TSSOP (Thin Shrink Small Outline Package) type package, which is ideal for space-constrained applications.

Key Features:

  • Logic Type: Universal Bus Transceiver
  • Number of Bits: 16 bits
  • Supply Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 56-pin TSSOP (DGG)
  • Output Capability: 3-state
  • Logic Level Compatibility: TTL

With its bus hold feature, the 74LVT16601DGG helps maintain the last active data state during tri-state mode, which is particularly useful in multiplexed bus applications where line capacitance could cause the data to float. Additionally, the device includes a power-up 3-state feature that prevents glitching and bus contention during power up or power down.

The 74LVT16601DGG offers high-impedance inputs and outputs, which minimizes loading on the bus when the transceiver is powered down or in a high-impedance state. Moreover, the device is equipped with an active bus hold circuitry, which provides a weak hold on the bus, preventing floating inputs and eliminating the need for external pull-up or pull-down resistors.

Designed to meet the JEDEC standard no. 8-1A, the 74LVT16601DGG ensures compatibility with many standard logic interfaces, making it a versatile choice for system designers. Its robustness is further enhanced by ESD protection that exceeds JESD 22, ensuring the transceiver's resilience to electrostatic discharge events.

Whether for use in telecommunications, computing, or advanced data processing systems, the 74LVT16601DGG from NXP is an excellent choice for high-speed, low-voltage bidirectional data bus communication.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess