EN
  • EN
  • DE

DM74H40N

Part No DM74H40N
Manufacturer Rochester Electronics
Catalog Custom Parts (B - D)
Description Quad 2-Input NAND Gates with Open-Collector Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1163369-DM74H40N
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74H40N CAD Model

Description

The DM74H40N is a dual 4-input NAND gate belonging to the 74H series of logic gates. Manufactured by Rochester Electronics, this component is a reliable solution for implementing NAND logic functions in various digital circuits. Rochester Electronics specializes in extending the lifecycle of mature and end-of-life components, ensuring availability for ongoing projects and maintenance.

Applications

  • General-purpose digital logic: Suitable for a wide range of digital applications.
  • Data processing: Utilized in data processing systems for logical operations.
  • Control circuits: Integrated into control systems for decision-making and signal processing.
  • Computer systems: Found in older computer systems and peripherals.
  • Industrial automation: Used in automation equipment for control and monitoring functions.

Features

  • Dual 4-input NAND gate: Contains two independent 4-input NAND logic gates in one package.
  • High-speed TTL: Part of the 74H series, offering improved speed compared to standard TTL.
  • High fan-out: Can drive multiple logic inputs.
  • Wide operating voltage: Functions within a standard TTL voltage range.
  • DIP package: Typically comes in a through-hole dual in-line package (DIP) for easy prototyping and assembly.

Benefits

  • Efficient logic implementation: Provides a convenient way to implement NAND logic functions.
  • Enhanced speed: The 74H series offers faster operation than standard TTL, improving system performance.
  • Reduced component count: Dual gate design helps minimize the number of ICs needed.
  • Long-term availability: Rochester Electronics ensures a continued supply of this component.
  • Ease of use: The DIP package facilitates easy breadboarding and circuit integration.

Additional Details

The DM74H40N typically operates with a 5V power supply. Its propagation delay and power dissipation characteristics are typical of 74H series TTL devices, offering a balance between speed and power consumption. The specific electrical characteristics are available in the datasheet provided by Rochester Electronics, which should be consulted for precise design parameters. The device is housed in a standard DIP package, making it suitable for various mounting techniques. Its reliability and availability make it a valuable component for both legacy and new applications.

You May Also Be Interested in

Broadchip
Broadchip ESOP-8
Lowest to $0.1825
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Conexant Systems
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess