EN
  • EN
  • DE

74LVT162458DGG

Part No 74LVT162458DGG
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040625-74LVT162458DGG
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVT162458DGG CAD Model

Description

Product Overview: 74LVT162458DGG from NXP

The 74LVT162458DGG is a high-performance, low-voltage BiCMOS device from NXP Semiconductors, renowned for its versatility and reliability in a wide range of digital applications. This integrated circuit is part of the LVT family, designed to provide optimal speed-power combination and noise immunity while operating at lower voltages suitable for modern system requirements.

Key Features

  • Voltage Range: The device operates at a nominal 3.3V, which is compatible with 3.3V and 5V systems, providing a flexible interface solution.
  • High-Speed Performance: It offers a typical propagation delay of only 3.8ns, ensuring high-speed data transmission for critical applications.
  • Bus-Hold Data Inputs: The 74LVT162458DGG features bus-hold circuitry on all data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying board design.
  • Live Insertion: Its design supports live insertion and withdrawal, minimizing system disturbances when adding or removing the device.
  • Drive Capability: With a 24mA balanced output drive, this device can drive transmission lines with minimal signal distortion.
  • Power-Off Disable: The outputs can be disabled during power off, which helps prevent damaging backflow current.

Applications

The 74LVT162458DGG is suitable for various applications, including:

  • Data communication and networking equipment
  • High-speed data paths
  • Bus interface and bus switching
  • Memory address switching
  • Computer motherboards and peripherals

Package and Quality

Encased in a 48-pin TSSOP (Thin Shrink Small Outline Package), the 74LVT162458DGG offers a compact footprint for space-constrained applications. The device is compliant with JEDEC standards and is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the 74LVT162458DGG from NXP Semiconductors is a robust and high-speed logic interface that brings efficiency and reliability to advanced digital systems. Its low-voltage operation, combined with high drive capability and bus-hold features, make it an excellent choice for designers looking to optimize their high-speed data and control pathways.

You May Also Be Interested in

Amd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess