EN
  • EN
  • DE

74LVT16240ADL

Part No 74LVT16240ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V LVT 16-bit inverting buffer/driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133145-74LVT16240ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16240ADL CAD Model

Description

Product Overview: 74LVT16240ADL by NXP Semiconductors

The 74LVT16240ADL is a high-performance, low-voltage, 16-bit inverting buffer/driver with 3-state outputs, designed by NXP Semiconductors to deliver both high-speed and low-power operation for modern electronic applications. This device is part of NXP's LVT (Low-Voltage Technology) family, which is known for its robustness and compatibility with 3.3V systems while also providing 5V tolerant I/Os.

Constructed with an advanced BiCMOS technology, the 74LVT16240ADL is optimized for use in systems that require high data throughput, such as telecommunications, computing, and advanced industrial equipment. The device can be used as a memory address driver, clock driver, and bus-oriented transmitter/receiver which makes it highly versatile in a broad range of applications.

Key Features

  • Logic Type: 16-bit inverting buffer/driver with 3-state outputs
  • Operating Voltage: 2.7V to 3.6V, with 5V tolerant inputs
  • High Drive: Capable of driving 50 Ohm transmission lines at 3.3V
  • High-Speed Operation: Fast propagation delay times
  • Power Dissipation: Low I_CC and I_GZ for power conservation
  • Package: Available in a 48-pin SSOP (Shrink Small Outline Package)
  • Temperature Range: Specified from -40°C to +85°C
  • 3-State Outputs: Enable easier connection to a bus, which can be shared with other devices

Product Applications

The 74LVT16240ADL's ability to drive heavy loads and its compatibility with existing 5V systems make it ideal for interfacing with high-speed buses in advanced communication systems. It is also suitable for bus expansion in servers, high-end computing, and in any application where low power dissipation and high drive capability are required.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74LVT16240ADL is no exception. This product is designed and manufactured to meet the stringent requirements of the automotive industry, ensuring high performance and durability for all users.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the NXP Semiconductors official website or contact their local sales office.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0274 $61.6440
140+ $0.8431 $118.0340
215+ $0.8167 $175.5905
295+ $0.7904 $233.1680
380+ $0.7641 $290.3580
510+ $0.6851 $349.4010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess