EN
  • EN
  • DE

74LVT162373DGG

Part No 74LVT162373DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3 V LVT 16-bit transparent D-type latch with 30 ohm termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133144-74LVT162373DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT162373DGG CAD Model

Description

Product Overview: 74LVT162373DGG by NXP Semiconductors

The 74LVT162373DGG is a high-performance, low-voltage 16-bit transparent D-type latch manufactured by NXP Semiconductors. Designed with the purpose of operating in 3.3V systems, this device offers a compelling feature set that makes it suitable for a wide range of applications, including telecommunications, computing, and industrial systems where signal integrity and low power consumption are critical.

Key Features

  • High-Speed Operation: The 74LVT162373DGG is capable of operating at high speeds, which is ideal for systems requiring fast data transfer and processing capabilities.
  • Low-Voltage Operation: With a 3.3V power supply voltage, this device minimizes power consumption, making it perfect for energy-sensitive applications.
  • 5V Tolerant Inputs/Outputs: Inputs and outputs on this latch are 5V tolerant, allowing for interface compatibility with legacy 5V systems and providing design flexibility.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Transparent Latches: Data inputs appear at the outputs when the latch enable (LE) input is HIGH, and the data is latched when LE goes LOW, offering precise control over data flow.
  • Output Capability: The device can drive 50 Ohm transmission lines, which is suitable for backplane or cable driving.

Product Specifications

  • Logic Type: D-Type Transparent Latch
  • Number of Bits per Element: 16
  • Number of Elements: 1
  • Mounting Type: Surface Mount
  • Package/Case: TSSOP-48 (Thin Shrink Small Outline Package)
  • Operating Temperature: -40°C to +85°C

Applications

The 74LVT162373DGG is an excellent choice for applications requiring high-speed data storage and retrieval, such as:

  • High-speed data acquisition systems
  • Servers and network equipment
  • Signal processing units
  • Industrial control systems
  • Telecommunication infrastructure

With its robust feature set and adherence to the LVT (Low-Voltage Transistor-Transistor Logic) standard, the 74LVT162373DGG from NXP Semiconductors is a reliable and efficient solution for modern electronic systems requiring transparent latches.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6235 $60.1055
31+ $3.7942 $117.6202
48+ $3.6752 $176.4096
65+ $3.5562 $231.1530
84+ $3.4384 $288.8256
113+ $3.0827 $348.3451
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess