Product Overview: 74LVCH162373ADGG from NXP
The 74LVCH162373ADGG is a high-performance, low-voltage 16-bit transparent D-type latch with 5V tolerant inputs/outputs from NXP Semiconductors. This integrated circuit is designed for use in applications that require high-speed and low-power consumption, making it ideal for a wide range of industrial, commercial, and computing environments.
Key Features
- Logic Family: The device belongs to the 74LVCH family, which is known for its low-voltage operation and high-speed interface capability.
- Bus Hold: It incorporates bus hold circuitry, which helps in retaining the last known state even when the input goes to high impedance, thus eliminating the need for external pull-up or pull-down resistors.
- 5V Tolerant I/O: The inputs and outputs are 5V tolerant, allowing for interface flexibility with devices operating at different voltage levels.
- Power-Off Disable: Outputs can be put into a high-impedance state during power-off, which helps in preventing damaging backflow current.
- Wide Operating Voltage: It operates over a wide voltage range of 1.2V to 3.6V, providing design versatility in various power environments.
- Latch-Up Performance: The device has an improved latch-up performance, which exceeds 100mA per JESD 78 Class II Level B.
- ESD Protection: The 74LVCH162373ADGG provides robust ESD protection, ensuring device reliability and longevity.
Application Areas
The 74LVCH162373ADGG is suitable for a range of applications such as:
- Memory address latching
- Data storage and retrieval systems
- Industrial control systems
- Communication infrastructure
- Computing peripherals
Package and Quality
This device is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated surface-mount assembly processes. NXP's commitment to quality ensures that the 74LVCH162373ADGG meets stringent industry standards for performance and reliability.
In summary, the 74LVCH162373ADGG from NXP is a versatile and reliable solution for designers looking to implement high-speed latching mechanisms in their digital systems, with the added benefits of 5V tolerance and low-power operation.