EN
  • EN
  • DE

74LVCH162244ADL

Part No 74LVCH162244ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit buffer/line driver; with 30ohm series termination resistors, 5V input/output tolerant 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133046-74LVCH162244ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH162244ADL CAD Model

Description

Product Overview: 74LVCH162244ADL by NXP Semiconductors

The 74LVCH162244ADL is a high-performance, 16-bit buffer/line driver from NXP Semiconductors, designed for use in 3.3 V CMOS and LVTTL environments. This integrated circuit is part of NXP's advanced 74LVCH family, which is known for its low-voltage capabilities and high-speed performance.

Key Features

  • Logic Type: The device functions as a buffer and line driver with 16-bit bus interface capability.
  • Voltage Range: It operates at a nominal supply voltage of 3.3V, which is compatible with low-voltage applications, reducing power consumption and allowing for integration with modern microcontrollers and processors.
  • High Drive: With 24 mA balanced output drive, the 74LVCH162244ADL provides strong signal driving capabilities, which is essential for maintaining signal integrity in noisy environments or when driving heavy loads.
  • Bus Hold Feature: The device includes a bus hold feature on all inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs do not float when they are not driven.
  • 5V Tolerant I/O: The inputs and outputs are 5V tolerant, enabling interfacing with 5V logic levels without risk of damage.
  • Low Power Dissipation: It is designed with low power dissipation in mind, featuring a typical ICC of only 40 µA.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided, ensuring robust performance in environments where ESD events may occur.

Applications

The 74LVCH162244ADL is suitable for a wide range of applications, including:

  • Memory interfacing
  • Bus driving
  • Data transmission
  • Signal buffering in servers, telecommunications, and networking equipment
  • Extension of signal lines

Package and Quality

This device is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is both space-saving and offers good thermal performance. The 74LVCH162244ADL is also compliant with JEDEC standard no. 8-1A. Furthermore, NXP's commitment to quality ensures that this product meets the highest industry standards for reliability and performance.

In summary, the 74LVCH162244ADL from NXP Semiconductors is a versatile, high-performance buffer/line driver that is ideal for applications requiring high-speed, low-voltage operation with robust I/O interfacing capabilities.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2007 $64.4049
16+ $7.5502 $120.8032
24+ $7.3135 $175.5240
33+ $7.0778 $233.5674
43+ $6.8422 $294.2146
57+ $6.1342 $349.6494
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess