EN
  • EN
  • DE

74LVCH162244ADGG:5

Part No 74LVCH162244ADGG:5
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 28370-74LVCH162244ADGG:5
Ultra Librarian 3D Model Ultra Librarian 74LVCH162244ADGG:5 CAD Model

Description

Product Overview: 74LVCH162244ADGG:5 by NXP

The 74LVCH162244ADGG:5 is a high-performance, low-voltage 16-bit buffer/line driver with 5V tolerant inputs/outputs and 3-state outputs. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit is part of their 74LVCH family, designed for use in applications requiring high-speed data transfer and signal buffering.

Key Features

  • High-Speed Performance: This device is optimized for operating at low voltages, yet capable of translating signals to higher voltage levels, making it suitable for interfacing with 5V systems. It ensures fast data transfer, which is crucial for modern high-speed digital systems.
  • Low-Voltage Operation: The 74LVCH162244ADGG:5 operates at a nominal voltage of 3.3V, making it ideal for low-power and battery-operated applications. Its low-voltage operation helps reduce overall system power consumption.
  • 5V Tolerant I/O: Inputs and outputs are 5V tolerant, allowing for interface flexibility with both 3.3V and 5V logic levels without the need for external level shifters.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus or data lines where multiple drivers can be connected. They also facilitate efficient data flow control.

Applications

  • Data communication
  • Signal buffering
  • Memory address drivers
  • Bus interface
  • Backplane driving

Quality and Reliability

The 74LVCH162244ADGG:5 is built to NXP's high quality and reliability standards. It is packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. The device is also specified for a wide operating temperature range, ensuring performance in various environmental conditions.

With its robust feature set and versatile applications, the 74LVCH162244ADGG:5 by NXP is an excellent choice for designers looking to implement a high-speed, low-voltage interface with 5V tolerance in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess