Product Overview: 74LVCH162244A by NXP Semiconductors
The 74LVCH162244A is a high-performance, low-voltage CMOS product from NXP Semiconductors designed to meet the requirements of high-speed data transmission systems. This 16-bit buffer/line driver offers a wide range of features that make it suitable for a variety of applications, including computing, networking, and industrial markets.
Key Features
- High Noise Immunity: The device is equipped with bus hold circuitry, enhancing its noise immunity and eliminating the need for external pull-up resistors.
- Low Voltage Operation: Operating at a voltage range of 1.2V to 3.6V, the 74LVCH162244A is optimized for low-voltage applications, which helps in reducing power consumption.
- High-Speed Performance: It is capable of supporting data transfer rates that are consistent with high-speed requirements, making it ideal for fast data communication systems.
- 5V Tolerant I/O Ports: Inputs and outputs are 5V tolerant, allowing interface with 5V systems while operating at a lower voltage level, thus providing design flexibility.
Product Specifications
- Type: 16-bit buffer/line driver with 3-state outputs
- Logic Family: LVCH
- Output Capability: Bus hold
- Package: Available in multiple package options including TSSOP, DHVQFN, and GTL.
Applications
The 74LVCH162244A is versatile and can be used in a variety of applications. Some of the common applications include:
- Memory buffering and driving in servers and workstations
- Signal buffering in telecommunications
- Interface translation in mixed voltage systems
- I/O port expansion in microcontroller-based systems
With its robust design and compatibility with low-voltage operation, the 74LVCH162244A from NXP Semiconductors is a reliable choice for designers looking to optimize their high-speed digital interfaces while maintaining power efficiency and noise immunity.