Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 128368-FB1A4A
Ultra Librarian 3D Model Ultra Librarian FB1A4A CAD Model

Description

FB1A4A

The FB1A4A combines robust construction with advanced filtering technology. It is perfect for engineers looking to enhance the performance of their electronic designs.

  • Applications: Industrial equipment, telecommunication devices, instrumentation, home appliances
  • Features: Robust design, effective filtering, easy integration
  • Benefits: Reduces interference, boosts signal clarity, reliable operation

You May Also Be Interested in

TE Connectivity
CIR BRKR MAG-HYDR 1A 277VAC
Need more? Email Us
ECAD model for W92-X112-1
Altech corporation
2D25UL 25A CIRCUIT BREAKER D CHA
Need more? Email Us
ECAD model for 2D25UL
Mechanical Products
CIR BRKR THRM 175A IP69K LIGHTED
Need more? Email Us
ECAD model for 19M-P10-R-175-02
Schurter Inc.
CIR BRKR THRM 15A 277VAC 28VDC
Need more? Email Us
ECAD model for 4411.0043
Phoenix Contact
CIR BRKR 500MA 277VAC 50VDC
Need more? Email Us
ECAD model for 2800857
Altech corporation
CIR BRKR THRM-MAG 10A LEVER
Need more? Email Us
ECAD model for 3D10UM
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
ECAD model for 4430.1682
Phoenix Contact
CIR BRKR THRMMAG 6A 277VAC 80VDC
Need more? Email Us
ECAD model for 2800874
Schurter Inc.
CIR BRKR THRM 240VAC 60VDC
Need more? Email Us
ECAD model for 4430.3331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention