Product Overview: 74LVC573APW,118
The 74LVC573APW,118 is a high-performance, octal D-type transparent latch with 3-state outputs designed by NXP Semiconductors. It belongs to the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL levels. This particular component is ideal for use in a wide range of applications, from industrial systems to consumer electronics, where a reliable and efficient latch is required.
Key Features
- Logic Type: Octal D-type transparent latch with 3-state outputs enables easy bus connectivity.
- Operating Voltage: Designed for a 2.7V to 3.6V range, making it suitable for low-voltage applications.
- High-Speed Performance: Capable of operating at frequencies up to 100 MHz, providing quick response times for demanding systems.
- Power Dissipation: Low power consumption with a typical Icc of only 4µA, ensuring energy efficiency in your designs.
- Logic Level Compatibility: 5V tolerant inputs allow for interfacing with TTL logic levels without the need for external components.
- Package Type: Housed in a TSSOP20 package, it offers a compact footprint for space-constrained applications.
- Temperature Range: Operates over an extended temperature range from -40°C to +125°C, enabling use in harsh environments.
Applications
The versatility of the 74LVC573APW,118 makes it suitable for a variety of applications, including:
- Memory address latching in computer systems
- Data storage and transfer in communication equipment
- Buffering data for input/output ports in embedded systems
- Interface logic for microprocessors and microcontrollers
Quality and Reliability
NXP Semiconductors is committed to providing high-quality products. The 74LVC573APW,118 is manufactured with rigorous standards, ensuring reliable performance and durability for the end user. With its robust design and advanced manufacturing techniques, this latch is a dependable component for any digital logic circuit.