Product Overview: 74LVC543DB from NXP
The 74LVC543DB is a high-performance, low-voltage octal transceiver with 3-state outputs from NXP Semiconductors. Designed for use in applications requiring bidirectional data communication or multiplexing, this device belongs to the LVC family, which is renowned for its low-voltage operation and high-speed interface technology.
Key Features
- Supply Voltage: Operates at a supply voltage range of 2.7V to 3.6V, making it ideal for low-voltage applications and compatible with 3.3V systems.
- High-Speed Performance: Offers high-speed data transfer with a typical propagation delay of only 3.7ns, ensuring efficient communication between devices.
- Octal Bidirectional Interface: Features eight bidirectional data lines, allowing for the simultaneous transmission and reception of data.
- 3-State Outputs: Includes 3-state outputs which can be put in a high-impedance state, enabling the lines to be used for bus-organized systems.
- Bus Hold Feature: The bus hold feature maintains the last active state of the bus if the input is not driven, providing stability without the need for external pull-up resistors.
- Power-Off Protection: All inputs can be connected to VCC or GND with no risk of excessive current flow when the device is powered down, thanks to the power-off protection feature.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection exceeds JESD 22, ensuring the device's resilience to static discharge events.
- Latch-Up Performance: Exceeds 250mA per JESD 78, Class II, providing robustness against latch-up.
- Package: Available in a SSOP48 (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.
Applications
The 74LVC543DB is versatile and can be used in a wide range of applications, including:
- Bus interface or bus extension applications
- Data communication between different systems or logic levels
- Memory interfacing, including buffer or cache operations
- Microprocessor or microcontroller interface
- Telecommunication and networking systems, such as switches and routers
This transceiver is a reliable choice for designers seeking a balance between power efficiency and high-speed data transfer capabilities. The 74LVC543DB exemplifies NXP's commitment to providing advanced logic solutions that meet the evolving needs of modern electronic systems.