Overview of NXP 74LVC3G34GT
The NXP 74LVC3G34GT is a high-performance, triple-buffer gate integrated circuit designed for use in a wide range of digital applications. This product is part of the LVC family, which is known for low-voltage CMOS technology, offering robust performance with a 1.65 V to 5.5 V operating voltage range. This makes the 74LVC3G34GT suitable for interfacing with both 3.3V and 5V systems, providing the flexibility needed for modern mixed-voltage environment designs.
Key Features
- Logic Type: Triple Buffer Gate
- Operating Voltage: 1.65 V to 5.5 V, accommodating the needs of low-voltage operation while being tolerant to higher voltages.
- High Noise Immunity: Possesses an inherent immunity to noise, ensuring stable operation in electronically noisy environments.
- Low Power Consumption: Designed for energy efficiency, which is ideal for battery-operated and power-sensitive applications.
- High-Speed Performance: Offers fast propagation delays, maintaining high-speed signal processing that is crucial for modern digital circuits.
- Package: Comes in a small and compact 8-pin XSON package, which is highly beneficial for space-constrained applications.
Applications
The 74LVC3G34GT is versatile and can be used in various applications such as:
- Logic level shifting for interfacing different voltage domains
- Signal buffering to enhance drive strength
- Bus line driving where high output current is required
- Control logic in microprocessor systems
- Portable devices due to its low power consumption
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The 74LVC3G34GT is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is also supported by NXP's extensive technical documentation and application support, making it a reliable choice for designers and engineers.
Conclusion
In summary, the NXP 74LVC3G34GT offers a combination of low-voltage operation, high-speed performance, and low power consumption, packaged in a space-efficient design. It is an excellent choice for designers looking for a robust, versatile, and reliable buffering solution for their digital applications.