EN
  • EN
  • DE

74LVC3G07GT

Part No 74LVC3G07GT
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER TRPL OP/DRAIN 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-XSON, SOT833-1 (1.95x1)
Win Source Part Number 039004-74LVC3G07GT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC3G07GT CAD Model

Description

Product Overview: 74LVC3G07GT from NXP Semiconductors

The 74LVC3G07GT is a high-performance, triple-buffer gate with open-drain outputs, part of the LVC family of products from NXP Semiconductors. This integrated circuit is designed to operate with a 1.65 V to 5.5 V power supply, making it suitable for interfacing with both 3.3V and 5V logic levels. Its robust design ensures that it is compatible with the requirements of the JEDEC standard JESD8-7A and is capable of translating mixed 3.3 V and 5 V environments.

With its open-drain outputs, the 74LVC3G07GT is particularly useful in wired-AND logic circuits or as an active-low signal driver. This can be beneficial in various applications, including driving LEDs, reading switches, or interfacing with other logic devices where a pull-up resistor is used to set the signal high. The open-drain configuration also allows for the outputs to be connected directly to a bus line for multiple-source line-driving capability.

The device features high noise immunity and low static power consumption, with a typical quiescent current of only 10 µA, making it an energy-efficient choice for battery-operated devices. It also boasts a high-speed performance, providing a propagation delay of only 3.7 ns with a 30 pF load and a supply voltage of 3.3 V, which is essential for high-speed signal processing applications.

Manufactured in a small 8-pin XSON8 package, the 74LVC3G07GT is not only space-efficient but also offers the benefit of reduced input capacitance due to its small size, resulting in faster signal transmission and reduced cross-talk. This makes it an excellent choice for compact and high-density electronic applications.

The device also includes over-temperature protection and input and output over-voltage protection up to 5.5 V, which ensures device integrity and long-term reliability, even in the most demanding situations. The 74LVC3G07GT is characterized for operation from -40°C to +125°C, catering to a wide range of industrial and commercial temperature ranges.

Overall, the 74LVC3G07GT from NXP Semiconductors is a versatile and reliable component that offers a blend of high-speed operation, low power consumption, and robust protection features, making it an ideal solution for a wide array of logic interfacing applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1536 $61.8432
28+ $4.2285 $118.3980
43+ $4.0968 $176.1624
59+ $3.9640 $233.8760
76+ $3.8323 $291.2548
101+ $3.4361 $347.0461
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess