EN
  • EN
  • DE

74LVC2T45GF

Part No 74LVC2T45GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual supply translating transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132967-74LVC2T45GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2T45GF CAD Model

Description

The 74LVC2T45GF is a state-of-the-art, dual-bit, non-inverting bus transceiver designed by NXP Semiconductors. This device is a part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The 74LVC2T45GF is specifically tailored to facilitate bidirectional level shifting and voltage translation between different logic levels ranging from 1.65V to 5.5V, making it an ideal choice for multi-voltage systems and interfacing between incompatible I/Os.

Key Features

  • Wide Voltage Range: The device supports a broad voltage range on both the A and B ports, allowing for versatile applications in systems with different logic levels.
  • High-Speed Operation: With its LVC technology, the 74LVC2T45GF ensures fast switching times, which is crucial for high-speed data transmission and signal processing.
  • Low Power Consumption: The transceiver is optimized for low power dissipation, which reduces the overall energy consumption of the system it's integrated into.
  • Bi-Directional Interface: It can transfer data in both directions on the data bus, with direction control (DIR) and output enable (OE) inputs for flexible control.
  • Multiple Configurations: The device can be used in various configurations, such as 1-bit, 2-bit, or higher, by combining multiple units.
  • Robust ESD Protection: The 74LVC2T45GF comes with electrostatic discharge (ESD) protection, ensuring the device's reliability and longevity in harsh environments.

Applications

The 74LVC2T45GF is versatile and can be utilized in a wide array of applications including, but not limited to:

  • Multi-voltage level translation for bus interfaces
  • Mobile and handheld devices where power efficiency is critical
  • Data communication and telecommunication systems
  • Computers and peripherals where interfacing between different voltage domains is required

Technical Specifications

The 74LVC2T45GF is housed in a leadless XSON8 package, which is not only space-efficient but also suitable for high-density mounting. It is specified for operation from -40°C to +125°C, accommodating a wide range of environmental conditions. For detailed technical specifications, please refer to the official datasheet provided by NXP Semiconductors.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3597 $58.9925
60+ $1.9369 $116.2140
93+ $1.8757 $174.4401
128+ $1.8157 $232.4096
165+ $1.7556 $289.6740
221+ $1.5731 $347.6551
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess