EN
  • EN
  • DE

74LVC2G17GM

Part No 74LVC2G17GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual non-inverting Schmitt-trigger with 5 V tolerant input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132934-74LVC2G17GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G17GM CAD Model

Description

Product Overview: 74LVC2G17GM from NXP

The 74LVC2G17GM is a high-performance, dual Schmitt-trigger buffer produced by the renowned semiconductor manufacturer, NXP Semiconductors. This component is designed to provide a robust interface between two logic domains or to act as a line driver with its Schmitt-trigger inputs, which enhance noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals.

Key Features

  • Logic Type: The 74LVC2G17GM is a dual non-inverting buffer with Schmitt-trigger inputs, making it ideal for squaring up slow input rise and fall times.
  • Supply Voltage Range: It operates on a very wide supply voltage range from 1.65V to 5.5V, allowing for use in various logic-level environments and compatibility with low-voltage devices.
  • High-Speed Performance: The device boasts a propagation delay of only 3.7ns at a 3.3V supply, ensuring fast signal processing suitable for high-speed applications.
  • Low Power Consumption: It features a low power consumption characteristic, with a typical quiescent current of only 1μA, which is essential for power-sensitive designs.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, with input protection tested to exceed JESD 22, ensuring the device's resilience to ESD events.
  • Temperature Range: The device is operational over a broad temperature range from -40°C to +125°C, suitable for industrial applications.
  • Packaging: This product is available in a very small XSON6 package, which is not only space-saving but also conducive to improved thermal performance and reduced parasitic inductance.

Applications

The 74LVC2G17GM is versatile and can be used in a variety of applications. It is particularly useful in signal conditioning, where input signals require cleaning before being fed into the next stage of a circuit. Additionally, it can be used in level shifting, where it helps in interfacing between different logic levels, and in line driving, where strong output drive is required to transmit signals over longer distances or through capacitive loads.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVC2G17GM is no exception. It is manufactured to the highest standards, ensuring both reliability and performance for critical applications in the commercial, industrial, and high-reliability markets.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1256 $57.7760
1,125+ $0.1030 $115.8750
1,735+ $0.0999 $173.3265
2,390+ $0.0967 $231.1130
3,095+ $0.0935 $289.3825
4,140+ $0.0838 $346.9320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess