Product Overview: 74LVC2G17GF from NXP
The 74LVC2G17GF is a high-performance, dual Schmitt-trigger buffer designed by NXP Semiconductors, crafted to provide a reliable interface between two logic domains. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The 74LVC2G17GF is particularly suitable for applications that require noise-tolerant input stages and a stable output signal.
Key Features
- Logic Type: Dual non-inverting Schmitt-trigger buffer
- Operating Voltage: Ranges from 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
- High Noise Immunity: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, providing a cleaner output signal.
- Low Power Consumption: The LVC family is known for its low power dissipation, preserving battery life in portable applications.
- High-Speed Performance: Capable of propagating delays as low as 3.7ns at 3.3V, allowing for high-speed data processing.
- ESD Protection: HBM JESD22-A114F exceeds 2000V and MM JESD22-A115-A exceeds 200V, ensuring robustness against electrostatic discharge events.
- Output Drive Capability: Can drive up to 24mA at the output, providing good signal strength for driving heavier loads.
- Latch-Up Performance: JESD78 Class II exceeds 100mA, offering protection against latch-up.
Applications
The versatile nature of the 74LVC2G17GF makes it an excellent choice for a wide array of applications. It is particularly useful in:
- Wave shaping and noise filtering
- Signal conditioning
- Level shifting between different logic levels
- Glitch-free output generation
- Portable and battery-powered devices
- Computing and data storage systems
With its robust design and flexible operating characteristics, the 74LVC2G17GF is a staple component in electronic systems that demand high signal integrity. NXP's commitment to quality ensures that this device meets the stringent requirements of modern digital circuits, making it a reliable and essential part of your electronic design toolkit.