NXP 74LVC2G06GW Dual Inverter
The NXP 74LVC2G06GW is a high-performance, dual inverting buffer/driver with open-drain outputs, belonging to the LVC family of products. Designed to operate from 1.65 V to 5.5 V, this makes it suitable for interfacing with both 3.3 V and 5 V systems. With its small footprint and low power consumption, the 74LVC2G06GW is ideal for a wide range of applications in modern electronics.
This product comes in a 6-pin TSSOP package, which is not only space-efficient but also ensures reduced parasitic inductance and capacitance, thus enhancing its performance at higher frequencies. The open-drain outputs of the 74LVC2G06GW allow for the creation of wired-AND logic functions, providing design flexibility and the ability to interface with other logic families.
Key Features:
- Logic Type: Dual inverter with open-drain outputs
- Operating Voltage Range: 1.65 V to 5.5 V, accommodating various logic level requirements
- High-Speed Performance: TPD of 3.7 ns at 3.3 V, facilitating quick signal processing
- Low Power Consumption: ICC of 1 µA (max) at 25°C, minimizing power usage and heat generation
- ESD Protection: HBM JESD22-A114F exceeds 2000 V and MM JESD22-A115-A exceeds 200 V, ensuring robustness and reliability
- Latch-Up Performance: Meets JESD 78 Class 1 standards, providing additional operational security
- Package: Available in a space-saving 6-pin TSSOP package
Applications:
The versatility of the NXP 74LVC2G06GW allows it to be used in a variety of applications, including:
- Logic level shifting for interfacing different voltage domains
- Wired-AND logic functions in complex digital circuits
- Signal inversion for timing control and signal conditioning
- Driving capacitive loads, such as LED displays or long cables
- Use in power-down mode circuits due to its low power consumption
With its combination of features, the 74LVC2G06GW is an excellent choice for designers looking to implement a reliable and efficient inverting function in their digital logic designs.