EN
  • EN
  • DE

74LVC244APW118

Part No 74LVC244APW118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 165494-74LVC244APW118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC244APW118 CAD Model

Description

Product Overview: 74LVC244APW,118

The 74LVC244APW,118 is a high-performance, octal buffer and line driver designed to ensure that you can drive heavy loads with minimal power consumption. Manufactured by NXP Semiconductors, a leader in the industry, this integrated circuit (IC) is part of the 74LVC family, which is well-known for its low-voltage operation and high-speed interface technology.

Key Features

  • Octal Bus Interface: The 74LVC244APW,118 features eight independent buffer/line drivers with 3-state outputs, making it ideal for interfacing between different voltage domains in a system.
  • Low-Voltage Operation: This device operates at a very low voltage range of 1.2V to 3.6V, which not only reduces power consumption but also allows for interfacing with low-voltage logic devices without the need for level shifters.
  • High-Speed Performance: With a propagation delay that is significantly lower than many other traditional devices, the 74LVC244APW,118 ensures high-speed data transfer, making it suitable for high-frequency signal processing.
  • 5V Tolerant Inputs: The inputs of this IC are 5V tolerant, allowing direct interfacing with TTL levels, which is particularly useful in mixed-voltage environments.
  • Wide Temperature Range: It is designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability and functionality under various environmental conditions.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding it from the common electrostatic hazards during handling and operation.

Applications

The versatility of the 74LVC244APW,118 makes it suitable for a wide array of applications, including:

  • Bus interface or bus buffering in microcontroller-based systems
  • Signal buffering and driving in telecommunications
  • Memory address driving
  • Driving heavy loads with minimal power dissipation
  • Level translation in multi-voltage systems
  • Data acquisition and instrumentation

Package Information

Encased in a TSSOP20 (Thin Shrink Small Outline Package) with a body width of 4.4 mm, the 74LVC244APW,118 is designed for space-saving on printed circuit boards (PCBs) while providing excellent thermal performance. Its lead-free and RoHS compliant package makes it an environmentally friendly choice for modern electronic designs.

With its robust feature set and NXP's commitment to quality, the 74LVC244APW,118 is an excellent choice for designers looking for a reliable and efficient octal buffer/line driver.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4647 $51.1170
230+ $0.4353 $100.1190
360+ $0.4206 $151.4160
515+ $0.3912 $201.4680
665+ $0.3765 $250.3725
830+ $0.3618 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,860 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess