The 74LVC240ADB is a high-performance, low-voltage Octal Inverting Buffer/Line Driver with 3-state outputs, designed to operate from 1.2V to 3.6V. Manufactured by NXP Semiconductors, this device is part of the LVC family, which stands for Low-Voltage CMOS. It is optimized for use in high-speed signaling applications and is compatible with 5V I/O systems.
Key Features
- Power Supply: Operates across a wide voltage range from 1.2V to 3.6V, making it suitable for battery-powered and low-power systems.
- High Speed: Possesses a 5V tolerant I/O for interfacing with higher voltage logic levels, with a propagation delay (t<sub>pd) of only 3.7ns at 3.3V.
- Drive Capability: Capable of driving up to 50mA at the output, allowing for direct drive of LEDs or other high-current loads.
- 3-State Outputs: Features 3-state outputs to enable connection to a bus or data lines where multiple drivers can be connected.
- Low Power Consumption: The device has a reduced power consumption, especially in standby mode, due to the low quiescent current.
- Bus Hold: Inputs are equipped with bus-hold circuitry, ensuring that floating inputs will not result in undefined operation.
Applications
The 74LVC240ADB is ideal for a variety of applications where buffer or line driving with inverting outputs is required. This includes:
- Memory address drivers
- Data transmission lines
- Control bus drivers
- Microprocessor or microcontroller bus systems
Package and Quality
The device is offered in a SSOP20 (Shrink Small Outline Package) which provides a compact footprint suitable for space-constrained applications. The 74LVC240ADB is also available in other package options to suit various design requirements. NXP's commitment to quality ensures that the 74LVC240ADB meets stringent industry standards for reliability and performance.
Environmental and Regulatory Compliance
NXP Semiconductors ensures that the 74LVC240ADB complies with environmental regulations, including RoHS and Halogen-Free requirements, making it a suitable choice for eco-conscious applications.