EN
  • EN
  • DE

74LVT646D

Part No 74LVT646D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal bus transceiver/register 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133230-74LVT646D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT646D CAD Model

Description

Product Overview: 74LVT646D from NXP Semiconductors

The 74LVT646D is a high-performance, low-voltage, transceiver with 3-state outputs from NXP Semiconductors. It belongs to the LVT family, which stands for Low Voltage Technology, and is designed to meet the stringent requirements of high-speed data transfer and low-power consumption in modern electronic systems.

Key Features

  • Octal Bidirectional Transceiver: The 74LVT646D features eight bidirectional data lines that allow for flexible data flow in either direction, making it ideal for interfacing between different bus standards or data channels.
  • Low-Voltage Operation: With an operating voltage range of 2.7V to 3.6V, this device is optimized for low-voltage applications, which helps to reduce power consumption and improve energy efficiency.
  • High-Speed Data Transfer: It is capable of supporting high data transfer rates, which is essential for modern high-speed communication protocols and data-intensive applications.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus sharing without the risk of data contention or damage to the device.
  • Live Insertion and Extraction: The 74LVT646D supports live insertion and extraction, reducing system downtime and allowing for easier maintenance and upgrades.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures stable operation.

Applications

The 74LVT646D is well-suited for a variety of applications that require high-speed data transfer and interconnectivity, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVT646D is no exception. It is manufactured to high standards, ensuring reliable performance in a wide range of operating conditions and environments.

For detailed specifications, application notes, and additional resources, interested customers are advised to consult the official product datasheet and support documentation provided by NXP Semiconductors.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0434 $57.8246
47+ $2.4973 $117.3731
72+ $2.4192 $174.1824
99+ $2.3412 $231.7788
128+ $2.2631 $289.6768
171+ $2.0290 $346.9590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess