EN
  • EN
  • DE

74LS30N

Part No 74LS30N
Manufacturer Texas Instruments
Catalog Hard To Find
Description 8-INPUT POSITIVE-NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132483-74LS30N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS30N CAD Model

Description

The 74LS30N is a high-performance, 8-input NAND gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device is part of the 74LS family of logic gates, known for their low power consumption and high speed, making them ideal for implementing logic functions in digital circuits.

Key Features

  • Logic Type: NAND Gate
  • Number of Inputs: 8
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: PDIP-14
  • Logic Family: 74LS
  • Propagation Delay Time: Typically 15 ns at 5V, 25°C
  • Output Current: 8 mA

Product Description

The 74LS30N is a monolithic 8-input NAND gate, which means it performs the NAND logical operation on eight inputs and provides one output. The NAND function is a fundamental building block in digital electronics, as it is one of the universal gates that can be used to construct any other type of logic gate.

This device is fabricated with Low Power Schottky (LPS) technology, which combines the low power of standard CMOS with the high speed of advanced Schottky TTL. The 74LS30N features a standard 14-pin Dual In-line Package (DIP), making it easy to handle and integrate into various electronic systems.

The 74LS30N operates over a supply voltage range of 4.75V to 5.25V, with a typical power supply of 5V. It is characterized for operation from 0°C to 70°C, ensuring reliable performance in a variety of environments. The device also provides high noise immunity and low power consumption, which are essential for stable and efficient operation in electronic circuits.

With its fast propagation delay and high current output, the 74LS30N is suitable for applications that require high-speed and reliable logic operations. It is commonly used in digital systems, such as computers, controllers, and data processing equipment, where complex logic is required to perform various tasks.

In conclusion, the 74LS30N from Texas Instruments is a versatile and essential component for designers and engineers looking to implement complex logic functions with high reliability and efficiency.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4654 $51.1940
265+ $0.3819 $101.2035
410+ $0.3700 $151.7000
560+ $0.3580 $200.4800
725+ $0.3461 $250.9225
970+ $0.3103 $300.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess