The Maxim Integrated MAX8215CSD+ is a specialized integrated circuit designed for monitoring multiple power supply voltages in digital systems. This high-accuracy device ensures that the voltages remain within predetermined thresholds, enhancing the reliability and stability of electronic systems.
Key Features
- Monitor Functionality: The MAX8215CSD+ can monitor up to four system power supply voltages simultaneously, making it an ideal choice for complex digital systems that require multiple voltage rails.
- High Accuracy: With precision voltage threshold detection, this device offers reliable monitoring, which is crucial for sensitive electronic components.
- Adjustable Voltage Thresholds: Users can set the voltage thresholds according to their specific requirements, ensuring tailored protection for their system.
- Low Power Consumption: Designed to be energy-efficient, the MAX8215CSD+ consumes minimal power, contributing to the overall power management of the system.
- Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for various environments and applications.
- Package Type: The device is available in a 14-pin SOIC package, which is compact and suitable for space-constrained applications.
Applications
The MAX8215CSD+ is versatile and can be used in a range of applications, including:
- Microprocessor systems
- Computers and servers
- Industrial control systems
- Telecommunication equipment
Technical Specifications
Parameter
Value
Number of Voltages Monitored
4
Supply Voltage Range
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package Type
14-Pin SOIC
Overall, the Maxim Integrated MAX8215CSD+ is a robust and reliable solution for voltage monitoring in digital systems, providing peace of mind with its precise and efficient operation.