EN
  • EN
  • DE

74LVC1G74GN

Part No 74LVC1G74GN
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single D-type flip-flop with set and reset; positive edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132842-74LVC1G74GN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G74GN CAD Model

Description

Product Overview: 74LVC1G74GN - NXP Semiconductors

The 74LVC1G74GN is a single positive-edge triggered D-type flip-flop with a broad array of applications in modern digital electronics. Manufactured by NXP Semiconductors, a leader in the field, this high-performance integrated circuit is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V systems.

Key Features:

  • Low Voltage Operation: The device is designed to operate at a supply voltage (Vcc) of 1.65V to 5.5V, making it versatile for use in various low-power and battery-operated applications.
  • High-Speed Performance: Despite its low power consumption, the 74LVC1G74GN does not compromise on speed, offering a typical propagation delay (t_pd) that ensures swift response in critical timing applications.
  • 5V Tolerant Inputs: The inputs are tolerant to 5V even when the device is powered off, which provides additional flexibility in mixed-voltage environments and aids in interfacing with older logic families.
  • Low Power Dissipation: It features a very low quiescent current and significantly reduced power dissipation compared to traditional solutions, which is crucial for power-sensitive designs.
  • Robust ESD Protection: The device includes input and output protection against electrostatic discharge, ensuring reliability and longevity even in harsh electrical environments.

Applications:

The 74LVC1G74GN is suitable for a wide range of applications that require the storage or management of a single bit of data. This includes, but is not limited to:

  • Counters and dividers
  • Control registers
  • Data storage elements
  • Toggle functions
  • Switch debounce circuits

Package and Quality:

Encased in a compact, surface-mount XSON8 plastic package, the 74LVC1G74GN is designed for space-constrained applications. The device is compliant with JEDEC standards for peak reflow temperature, ensuring reliability during the soldering process. NXP's commitment to quality is evident as the product meets or exceeds industry standards for performance and reliability.

Conclusion:

With its combination of low-power operation, high-speed performance, and robust protection features, the 74LVC1G74GN from NXP Semiconductors is an excellent choice for designers who need a reliable and efficient D-type flip-flop for their digital circuits. Its compatibility with a wide range of supply voltages and its 5V tolerant inputs make it a flexible and indispensable component in both new designs and legacy system upgrades.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8979 $57.9580
49+ $2.3781 $116.5269
76+ $2.3042 $175.1192
104+ $2.2292 $231.8368
134+ $2.1552 $288.7968
180+ $1.9323 $347.8140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess