EN
  • EN
  • DE

74LVC1G74DC

Part No 74LVC1G74DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single D-type flip-flop with set and reset; positive edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132838-74LVC1G74DC
Manufacturer Homepage www.nxp.com
Family Name 74LVC1G74
Introduction Date February 02, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G74DC CAD Model

Description

Product Overview: 74LVC1G74DC from NXP

The 74LVC1G74DC is a high-performance, single D-type flip-flop with set and reset capabilities, manufactured by NXP Semiconductors. This advanced logic device is a part of the LVC family, which stands for Low-Voltage CMOS, indicating that the product is designed to operate at a lower voltage range, typically from 1.65V to 5.5V. This feature makes it particularly suitable for battery-operated and portable applications where power efficiency is critical.

The 74LVC1G74DC is characterized by its high-speed performance while maintaining low power consumption. It is capable of toggling at frequencies up to 250 MHz, and its low power dissipation extends battery life in portable electronics. The device also includes a 5V tolerant input, which allows for interfacing with 5V logic levels without the need for additional level shifting components, thus simplifying design and reducing overall system cost.

This flip-flop is designed with a wide operating temperature range, typically from -40°C to +125°C, making it reliable for use in industrial and automotive environments where extreme temperatures are common. The robustness of the device is further enhanced by its ESD protection, ensuring that it remains unaffected by electrostatic discharges during handling and operation.

The 74LVC1G74DC comes in a compact package, which is ideal for space-constrained applications. It also supports the standard set/reset functionality, which provides designers with the flexibility to initialize the state of the flip-flop as required by their logic circuit designs. The device can be used in a variety of applications, including data storage, data transfer, frequency division, and as a building block for more complex memory structures.

In summary, the 74LVC1G74DC from NXP is a versatile and efficient solution for designers looking for a low-voltage, high-speed D-type flip-flop. Its compatibility with both 3.3V and 5V systems, along with its robustness and compact size, make it an excellent choice for a wide range of applications in the consumer, industrial, and automotive markets.

For further technical details, application notes, and support, please refer to the official NXP Semiconductors product datasheet and resources.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
Need more? Email Us
Panasonic
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0955 $50.2920
59+ $1.7194 $101.4446
91+ $1.6657 $151.5787
125+ $1.6120 $201.5000
161+ $1.5582 $250.8702
215+ $1.3970 $300.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess