EN
  • EN
  • DE

AP3785TMTR-G1

Part No AP3785TMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description PRIMARY SIDE REGULATED SWITCHING MODE POWER SUPPLY CONTROLLER | IC REG CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13V
Supply Voltage 5.9V ~ 30V
Switching Frequency 80kHz
Power (W) 15W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Mounting Style SMT
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Win Source Part Number 1145670-AP3785TMTR-G1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3785TMTR-G1 CAD Model

Description

Introducing the AP3785TMTR-G1 Power Switch from Diodes Incorporated

The AP3785TMTR-G1 is a cutting-edge power switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to deliver high performance and reliability for a wide range of power management applications. Its compact design and advanced features make it an ideal choice for designers looking to enhance the efficiency and functionality of their electronic products.

Key Features of AP3785TMTR-G1

  • High Precision: The AP3785TMTR-G1 boasts a precision fixed operating frequency which ensures consistent performance and simplifies the design of external components.
  • Energy Efficient: With its built-in green-mode function, it achieves low power consumption during standby, making it an environmentally friendly option for power-sensitive applications.
  • Advanced Protection: The device includes multiple protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP), safeguarding the system from various electrical anomalies.
  • Compact Size: The AP3785TMTR-G1 comes in a small package, which is perfect for space-constrained applications without compromising on power and efficiency.
  • Wide Application Range: It is suitable for a variety of applications, including AC/DC adapters, power supplies, and LED lighting systems, offering a versatile solution for your power management needs.

Technical Specifications

The AP3785TMTR-G1 operates with an input voltage range that accommodates various supply levels, ensuring adaptability across different power requirements. The device's high level of integration reduces the need for external components, which not only saves space but also reduces overall system cost.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3785TMTR-G1 is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to guarantee performance and durability. Customers can trust this power switch to offer a long service life and consistent operation, even in demanding environments.

Whether you are designing a new power system or upgrading an existing one, the AP3785TMTR-G1 from Diodes Incorporated is a smart choice that combines efficiency, reliability, and advanced functionality in a compact package.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4285 $57.8475
330+ $0.3517 $116.0610
510+ $0.3406 $173.7060
705+ $0.3296 $232.3680
910+ $0.3187 $290.0170
1,215+ $0.2857 $347.1255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess