EN
  • EN
  • DE

74LVC1G38GV

Part No 74LVC1G38GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-input NAND gate; open drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132827-74LVC1G38GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G38GV CAD Model

Description

Product Overview: 74LVC1G38GV by NXP Semiconductors

The 74LVC1G38GV is a high-performance, single-gate NAND logic gate with an open-drain output, brought to you by NXP Semiconductors, a trusted leader in the electronics industry. This integrated circuit is designed to operate from a power supply range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. This flexibility allows for use in a wide range of applications, from traditional logic circuitry to modern microcontroller-based systems.

Encased in a compact SOT-753 (SOT353) package, the 74LVC1G38GV is optimized for minimal space usage on printed circuit boards (PCBs), making it an ideal choice for space-constrained applications. The device features a 5-pin configuration and its small form factor ensures that it can be easily integrated into various designs without compromising on performance.

With its high noise immunity and low power consumption, the 74LVC1G38GV is engineered to deliver reliable performance in demanding conditions. The device is characterized for operation from -40°C to +125°C, ensuring that it can withstand extreme temperatures and maintain its functionality in a range of environments.

The open-drain output of the 74LVC1G38GV provides the ability to perform wired-AND functions, which can be particularly useful in generating control signals or in interfacing with other open-drain or open-collector outputs. This feature also allows for the connection of multiple outputs to achieve higher current sinking capabilities.

Compatibility with TTL levels is another key feature of the 74LVC1G38GV, as it accepts inputs in the TTL voltage range. This ensures that the device can be used in legacy systems as well as in newer designs without the need for level shifting. Additionally, the device boasts an ESD protection of HBM JESD22-A114F exceeds 2000V and MM JESD22-A115-A exceeds 200V, providing robust protection against electrostatic discharge events.

In summary, the 74LVC1G38GV from NXP Semiconductors is a versatile and reliable choice for designers looking to implement NAND logic functions with an open-drain output in their electronic systems. Its compatibility with various voltage levels, along with its robust protection features, makes it a highly adaptable component for a multitude of applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Lattice Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Panasonic
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0568 $58.1240
135+ $0.8674 $117.0990
210+ $0.8397 $176.3370
285+ $0.8131 $231.7335
370+ $0.7866 $291.0420
495+ $0.7046 $348.7770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess