Product Overview: 74LVC1G384GV from NXP
The 74LVC1G384GV is a high-performance, single-bit configurable 2-input multiplexer from NXP Semiconductors, designed to operate with a 3.3V power supply while being tolerant to 5V signals on the input. This feature makes it particularly suitable for interfacing with 5V logic levels while operating in a lower voltage domain, thus providing a bridge between different logic families.
Constructed using advanced silicon-gate CMOS technology, the 74LVC1G384GV ensures high-speed operation while maintaining low power consumption. Its CMOS technology also offers robust static and dynamic performance, making it a reliable choice for a wide range of applications. The device is characterized for operation from -40°C to +125°C, ensuring functionality across a broad range of temperature conditions, which is critical for industrial and automotive applications.
The multiplexer comes in a very small and leadless halogen-free package, the XSON6, which is not only space-saving but also environmentally friendly. The package dimensions are a mere 1.45 x 1.0 x 0.5 mm, making it an excellent choice for compact and high-density circuit designs.
Key features of the 74LVC1G384GV include:
- 5 V tolerant inputs for interfacing with 5V logic levels
- High-speed, with tPD of 3.7 ns (typical) at VCC = 3.3 V
- Low power consumption with ICC of 10 μA (max) at Ta = 25°C
- Operating voltage range of 1.65 V to 5.5 V
- ESD protection exceeds JESD 22, ensuring robustness
- Latch-up performance exceeds 100 mA per JESD 78, Class II
Applications for the 74LVC1G384GV are diverse and include, but are not limited to, function selection and data routing in consumer electronics, telecommunication systems, and industrial control modules. Its high-speed and low-power characteristics are particularly advantageous in battery-operated devices and portable electronics where power efficiency is crucial.
As a product of NXP Semiconductors, a trusted leader in the semiconductor industry, the 74LVC1G384GV is backed by a legacy of quality and reliability. Designers can integrate this multiplexer into their systems with confidence, knowing it meets the stringent standards required for modern electronic devices.