EN
  • EN
  • DE

74LVC1G34GV

Part No 74LVC1G34GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132820-74LVC1G34GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G34GV CAD Model

Description

Product Overview: 74LVC1G34GV Single Buffer Gate from NXP

The 74LVC1G34GV is a high-performance, single buffer gate manufactured by NXP Semiconductors. This device is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology. The 74LVC1G34GV is designed to accommodate a wide range of supply voltages, making it incredibly versatile for various applications.

Key Features

  • Supply Voltage Range: Operates from 1.65 V to 5.5 V, which allows for use in a variety of logic-level environments.
  • High-Speed Performance: Offers a propagation delay (tpd) of only 3.7 ns at a supply voltage of 3.3 V, ensuring rapid signal processing for critical applications.
  • Low Power Consumption: With a low power dissipation of 10 µA (max) at 25 °C, it is suitable for power-sensitive designs.
  • Tolerance to Overvoltage: Inputs can tolerate up to 5.5 V, which prevents damage from overvoltage conditions, even when the supply voltage is lower.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection on all pins, safeguarding the device during handling and operation.

Applications

The 74LVC1G34GV is ideal for a range of applications that require a single buffering stage. It can be used in:

  • Logic level shifting
  • Signal buffering
  • Line driving
  • Glue logic for various digital systems

Package and Quality

The device is available in a small outline package, specifically the 5-pin SC-74A (SOT753) variant, which is suitable for space-constrained applications. Additionally, the 74LVC1G34GV is characterized for operation from -40 °C to +125 °C, ensuring reliable performance across a wide temperature range.

Conclusion

The 74LVC1G34GV from NXP is a robust and flexible solution for designers looking to incorporate a high-performance buffer gate into their circuits. With its wide supply voltage range, low power consumption, and compact packaging, this device is an excellent choice for a multitude of electronic systems where reliable logic buffering is required.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Lowest to $12.6416
Genesys
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2855 $57.8475
110+ $1.0545 $115.9950
170+ $1.0222 $173.7740
235+ $0.9887 $232.3445
305+ $0.9563 $291.6715
405+ $0.8570 $347.0850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess