EN
  • EN
  • DE

ADS8861IDRCR

Part No ADS8861IDRCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit 1-MSPS Serial Interface microPower Miniature True-Differential Input SAR Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1142112-ADS8861IDRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name ADS8861
Introduction Date June 04, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8861IDRCR CAD Model

Description

Product Overview: Texas Instruments ADS8861IDRCR

The ADS8861IDRCR is a precision, 16-bit analog-to-digital converter (ADC) from Texas Instruments (TI), renowned for its exceptional performance in a compact form factor. This high-speed, single-channel device is designed to cater to a wide array of applications, including industrial automation, medical equipment, and data acquisition systems, where accurate and reliable data conversion is paramount.

With an impressive sampling rate of up to 1 MSPS (mega-samples per second), the ADS8861IDRCR ensures swift and efficient data processing, making it ideal for situations that require high-speed monitoring and control. The device operates on a supply range of 2.7V to 5.5V, providing flexibility in various power environments, and its low power consumption is a significant advantage for power-sensitive applications.

This ADC features a pseudo-differential input that allows for a wide common-mode range, simplifying the design of input drive circuitry and reducing the complexity of signal conditioning. The high-impedance, pseudo-differential inputs are also well-suited for direct connection to sensors and transducers, minimizing the need for external amplifiers.

The ADS8861IDRCR offers excellent accuracy and low noise performance, with inherent features such as an on-chip buffer and a precision reference. These characteristics ensure that the ADC delivers reliable and consistent data, which is crucial for high-precision measurements.

For ease of integration into digital systems, the device includes a SPI-compatible serial interface that supports daisy-chaining in multi-device systems. This capability allows for simplified routing and reduced complexity in PCB design. The ADC comes in a compact 10-pin SON package, with a small footprint that is beneficial for space-constrained applications.

TI provides comprehensive support for the ADS8861IDRCR, including detailed datasheets, application notes, and evaluation modules. This support helps designers to accelerate the development process and integrate the ADC into their projects with confidence.

Overall, the ADS8861IDRCR from Texas Instruments stands out as a high-performance, reliable solution for precision data conversion in a variety of demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4991 $58.9982
5+ $24.2044 $121.0220
7+ $23.4480 $164.1360
9+ $22.6916 $204.2244
12+ $21.9352 $263.2224
16+ $19.6660 $314.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess