EN
  • EN
  • DE

74LVC1G18GW

Part No 74LVC1G18GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 1-of-2 non-inverting demultiplexer with 3-state deselected output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132800-74LVC1G18GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G18GW CAD Model

Description

NXP 74LVC1G18GW Product Overview

The NXP 74LVC1G18GW is a high-performance, single 3-input NAND gate that operates with a wide voltage range and is designed for the most demanding applications in the modern electronics industry. This compact and efficient integrated circuit is part of NXP's 74LVC family, which is well-known for its low-voltage operation and low-power consumption. The device is housed in a small outline package, making it suitable for use in space-constrained applications.

Key Features

  • Wide Voltage Range: The 74LVC1G18GW operates on a voltage range of 1.65V to 5.5V, which allows for compatibility with both 3.3V and 5V systems. This flexibility ensures that the device can be used in a variety of operating environments and system designs.
  • Low Power Consumption: Designed for energy efficiency, this device features a very low quiescent current, making it ideal for battery-powered and power-sensitive applications.
  • High-Speed Operation: Despite its low power consumption, the 74LVC1G18GW does not compromise on speed. It offers high-speed performance, ensuring that it can keep up with the fast-paced requirements of modern digital circuits.
  • 5V Tolerant Inputs: The inputs to this NAND gate are 5V tolerant, which means that they can handle 5V signals even when the device is powered by a lower supply voltage. This feature provides additional flexibility for mixed-voltage systems.
  • Small Package: The device comes in a small outline package (GW), which is suitable for space-saving PCB designs.
  • Multiple Protection Features: It includes input and output over-voltage protection, ensuring robust performance and reliability even in the event of voltage spikes.

Applications

The NXP 74LVC1G18GW is versatile and can be used in a wide array of applications, including:

  • Smartphones and portable electronics
  • Computing and data storage systems
  • Consumer electronics such as gaming consoles and televisions
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

With its combination of high-speed operation, low power consumption, and small form factor, the NXP 74LVC1G18GW is an excellent choice for designers looking to optimize their digital logic circuits without sacrificing performance or space.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,176 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess