Overview of NXP 74LVC1G11GM Product
The NXP 74LVC1G11GM is a high-performance, single 3-input AND gate integrated circuit, designed for use in the latest high-speed, low-power applications. This logic gate is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The 74LVC1G11GM operates with a supply voltage ranging from 1.65V to 5.5V, making it versatile for various digital applications.
Key Features
- Supply Voltage Range: 1.65V to 5.5V, enabling use in systems with different logic levels.
- High-Speed Performance: Propagation delays as low as 3.7ns at 3.3V, providing quick response times for critical applications.
- Low Power Consumption: Reduced power requirements due to the LVC technology, which is ideal for battery-operated devices.
- 5V Tolerant Inputs: Inputs can handle 5V signals even when operating at lower supply voltages, allowing for interface flexibility with other logic families.
- High Noise Immunity: Possesses a noise immunity greater than 50% of the supply voltage (VCC), ensuring stable operation in electrically noisy environments.
- Multiple Package Options: Available in a very small XSON6 package, which is suitable for space-constrained applications.
- Lead-Free and RoHS Compliant: Meets current environmental standards, reducing the impact on the environment.
Applications
The 74LVC1G11GM is suited for a variety of applications that require logical operations such as:
- Smartphones and portable devices
- Computers and peripherals
- Embedded systems
- Control systems
- Data processing
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The 74LVC1G11GM is manufactured under strict quality control measures, ensuring that each component meets the highest standards. With its robust design, it is built to perform reliably in a wide range of temperatures and operating conditions.
Conclusion
As a compact, high-performance solution, the NXP 74LVC1G11GM single 3-input AND gate is an excellent choice for designers looking to optimize their digital systems for speed and power efficiency. Its wide supply voltage range and 5V tolerant inputs provide the flexibility needed for modern electronic designs.