Product Overview: 74LVC1G00GV from NXP
The 74LVC1G00GV is a high-performance, single-gate logic product from NXP Semiconductors, renowned for its efficiency and versatility in various electronic applications. This small yet powerful component is part of the 74LVC series, which is designed to operate at low voltage and with low power consumption, making it an ideal choice for battery-operated and power-sensitive designs.
Key Features
- Logic Type: 2-input NAND gate, providing a fundamental building block for digital circuits.
- Supply Voltage Range: 1.65V to 5.5V, accommodating a broad range of applications and ensuring compatibility with both 3.3V and 5V logic levels.
- Output Capability: Capable of driving up to 50mA, allowing the device to directly drive LEDs or other low-power devices.
- Package: Supplied in a very small and leadless halogen-free SOT883 package, saving valuable space on PCBs.
- High-Speed Performance: Propagation delay as low as 3.7ns at 3.3V, ensuring fast response times for critical applications.
- ESD Protection: Robust Electrostatic Discharge (ESD) protection exceeds JESD 22, ensuring reliability and longevity in harsh environments.
- Latch-Up Performance: JESD78 Class 1 compliant, providing additional protection against latch-up phenomena.
Applications
The versatility of the 74LVC1G00GV makes it suitable for a wide array of applications. It is commonly used in logic level shifting, wave shaping, signal gating, and as a basic element in various combinatorial and sequential logic circuits. Its small footprint and low power consumption make it particularly useful in portable devices, wearables, and space-constrained applications.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74LVC1G00GV is manufactured with the highest standards, ensuring reliable performance and consistent quality for every unit shipped. Its robust design is geared towards meeting the stringent demands of the modern electronics industry.