EN
  • EN
  • DE

74LVC1G00GM

Part No 74LVC1G00GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132749-74LVC1G00GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G00GM CAD Model

Description

The NXP 74LVC1G00GM is a high-performance, single 2-input NAND gate IC that operates at the cutting edge of technology for digital logic systems. This compact, surface-mount device is part of NXP's 74LVC family, which is renowned for its low-voltage operation and low power consumption. Designed for use in a wide range of applications, from consumer electronics to complex computing systems, the 74LVC1G00GM is a versatile component that provides reliable performance and energy efficiency.

Key Features

  • Operating Voltage: The 74LVC1G00GM is designed to operate on a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both TTL and CMOS technologies.
  • High-Speed Operation: Despite its low power consumption, this NAND gate does not compromise on speed, offering a typical propagation delay of only a few nanoseconds.
  • Low Power Dissipation: It features an ultra-low static power consumption, with a typical ICC of only 10 µA, significantly reducing the overall power requirements of the system.
  • 5V Tolerant Inputs: The inputs of the 74LVC1G00GM are 5V tolerant, which enables the device to be used in mixed-voltage environments without the need for level shifters.
  • High Noise Immunity: The device boasts a high noise immunity characteristic of the LVC family, ensuring stable operation even in electrically noisy environments.
  • ESD Protection: Enhanced ESD protection is integrated into the design, allowing the device to withstand electrostatic discharges without sustaining damage, thereby enhancing its robustness and reliability.

Applications

The 74LVC1G00GM is ideal for a variety of applications that require high-speed, low-power digital logic operations. Its small footprint and robust performance make it well-suited for:

  • Smartphones and portable devices
  • Computing and data storage systems
  • High-speed data processing
  • Embedded systems
  • Signal processing
  • Energy management systems

Package Information

The device comes in a very small XSON6 package, which is ideal for space-constrained applications. The package dimensions are designed to facilitate easy integration into various PCB designs, ensuring a seamless fit into your electronic projects.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1942 $50.4920
630+ $0.1594 $100.4220
975+ $0.1544 $150.5400
1,340+ $0.1494 $200.1960
1,735+ $0.1445 $250.7075
2,320+ $0.1295 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess