Overview of NXP 74LVC2G08GT Dual 2-Input AND Gate
The NXP 74LVC2G08GT is a high-performance, dual 2-input AND gate integrated circuit that is part of NXP Semiconductors' LVC (Low-Voltage CMOS) family. This device is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications, including those that require low power consumption and high-speed operation.
Key Features
- Logic Type: The 74LVC2G08GT is a logic gate IC that performs the AND function for two sets of inputs.
- Supply Voltage Range: It operates over a broad voltage range from 1.65 V to 5.5 V, accommodating various logic level requirements.
- High-Speed Operation: With a propagation delay typically less than 4.5 ns at a 3.3 V supply, this IC is suitable for high-speed applications.
- Low Power Consumption: The low power dissipation of this IC makes it ideal for battery-operated and power-sensitive designs.
- Compatibility: Input levels are compatible with 5 V logic levels, allowing for easy integration with older logic families.
- ESD Protection: Robust electrostatic discharge (ESD) protection ensures device longevity and reliability in harsh environments.
- Package: The device comes in a small TSSOP-8 (GT) package, which is suitable for space-constrained applications.
Applications
The 74LVC2G08GT is versatile and can be used in a variety of digital circuits. Common applications include:
- Logic function implementation in microprocessor or microcontroller systems.
- Power management circuits where low voltage operation is critical.
- Portable devices where power efficiency is a key concern.
- Signal gating and processing in communication systems.
- Interface circuits that require level shifting between different logic levels.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the 74LVC2G08GT is no exception. It is manufactured using a silicon gate CMOS process, which provides high performance and reliability. The device also meets or exceeds the requirements of the JEDEC standard JESD78 Class II level B for latch-up performance, ensuring stable operation under a variety of conditions.
In summary, the NXP 74LVC2G08GT offers a combination of low power consumption, high-speed operation, and robust protection features, making it a suitable choice for designers looking for a reliable dual 2-input AND gate solution.