EN
  • EN
  • DE

74LVC163DB

Part No 74LVC163DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous 4-bit binary counter; synchronous reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132743-74LVC163DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC163DB CAD Model

Description

Product Overview: 74LVC163DB from NXP

The 74LVC163DB is a high-performance, low-voltage 16-bit binary counter from NXP Semiconductors, designed with the modern electronics enthusiast and professional in mind. This precision-engineered integrated circuit (IC) is part of NXP's LVC family, which is renowned for its low-voltage operation and compatibility with TTL levels.

Key Features

  • Low-Voltage Operation: The 74LVC163DB operates at a voltage range of 1.2V to 3.6V, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Performance: With its capability to handle frequencies up to 160 MHz, this counter is well-suited for high-speed counting operations.
  • 5V Tolerant Inputs: The inputs of the 74LVC163DB are 5V tolerant, allowing for a seamless interface with traditional 5V logic levels without the need for additional level shifters.
  • Low Power Consumption: It features a reduced power consumption, which is crucial for portable and energy-efficient designs.
  • Output Drive Capability: The IC can drive up to 50mA at the output, offering good drive capabilities for various applications.
  • Synchronous Reset: A synchronous reset function is included, which allows the counter to be reset during a specific clock cycle, ensuring precise control over the counting process.

Applications

The versatility of the 74LVC163DB makes it suitable for a broad range of applications, including:

  • Microprocessor systems
  • Timing circuits
  • Frequency counters
  • System monitoring
  • Embedded systems

Package and Quality

The 74LVC163DB is offered in a DB package, which is a small outline integrated circuit (SOIC) package. This compact form factor is ideal for space-constrained applications. NXP ensures that all their products meet the highest quality standards, providing reliability and performance for your projects.

Conclusion

Whether you're developing a sophisticated digital system or simply need a reliable counter for your project, the 74LVC163DB from NXP offers the perfect blend of performance, power efficiency, and flexibility. Its robust feature set and compatibility with existing 5V systems make it a smart choice for designers looking to create efficient and high-performance electronic solutions.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3283 $59.0940
430+ $0.2693 $115.7990
665+ $0.2610 $173.5650
915+ $0.2526 $231.1290
1,185+ $0.2442 $289.3770
1,585+ $0.2189 $346.9565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess