Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132732-74LVC16373A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16373A CAD Model

Description

Product Overview: 74LVC16373A from NXP

The 74LVC16373A is a high-performance, low-voltage 16-bit transparent D-type latch with 5 V tolerant inputs/outputs. Manufactured by NXP Semiconductors, this device is part of their LVC (Low-Voltage CMOS) family, designed to meet the needs of high-speed and low-power consumption in modern digital systems. The 74LVC16373A is suitable for interfacing with 5 V systems, making it versatile for both legacy and newer technology integration.

Key Features:

  • High-Speed Operation: With a typical propagation delay of only 3.7 ns, the 74LVC16373A ensures swift data transfer, which is crucial for high-speed computing and data processing applications.
  • Low Power Consumption: Operating in the 2.7 V to 3.6 V range, this device is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • 5 V Tolerant I/O: The inputs and outputs can tolerate 5 V, providing compatibility with mixed-voltage systems and enabling seamless integration with older 5 V logic circuits.
  • 16-bit Transparent Latch: The device features a 16-bit latch with transparent mode, which allows data to flow directly from input to output when the latch-enable (LE) input is high. Data is stored when LE is taken low.
  • Output Enable (OE) Feature: The OE input controls the output stage, allowing the user to place the outputs in a high-impedance state, thereby facilitating bus-oriented applications.
  • Bus-Hold Feature: Inputs have a built-in bus-hold feature, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs do not float when left open.

Applications:

The 74LVC16373A is well-suited for a variety of applications, including:

  • Memory address latching
  • Data multiplexing
  • Data storage and transfer
  • Bus interfacing in microprocessor/microcontroller systems
  • Communication systems

With its robust feature set and compatibility with multiple voltage levels, the NXP 74LVC16373A is an excellent choice for designers seeking a reliable and flexible latch for their digital logic applications.

You May Also Be Interested in

Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention