Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 100% at 5mA
Current Transfer Ratio (Maximum) 200% at 5mA
Rise / Fall Time 3μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Current - Output / Channel 80mA
Voltage - Forward (Vf) 1.3V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1181058-HMA121C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMA121C CAD Model

Description

The HMA121C is a high-performance optocoupler product from ON Semiconductor, designed to meet the stringent requirements of industrial, commercial, and residential applications. This device offers a perfect solution for circuit isolation, signal transfer, and system protection, ensuring reliability and safety in various electronic systems.

Key Features

  • High Isolation Voltage: The HMA121C boasts an impressive isolation voltage, providing excellent electrical insulation between the input and output, which is critical in preventing circuit damage due to high voltage spikes.
  • Fast Switching Times: With rapid turn-on and turn-off times, this optocoupler is well-suited for high-speed signal processing applications, ensuring efficient and timely data transfer.
  • Low Power Consumption: Designed for energy efficiency, the HMA121C operates with minimal power, making it ideal for power-sensitive designs.
  • Robust Temperature Performance: Capable of operating over a wide temperature range, this device guarantees consistent performance even under extreme environmental conditions.
  • Compact Package: The HMA121C is available in a small footprint package, allowing for easy integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the HMA121C optocoupler makes it suitable for a broad range of applications, including but not limited to:

  • Isolated Line Receivers
  • Microprocessor System Interfaces
  • Power Supply Regulators
  • Digital Logic Ground Isolation
  • Instrumentation Input/Output Isolation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the HMA121C is no exception. Manufactured with state-of-the-art technology, this optocoupler meets rigorous industry standards for quality and reliability. It is designed to provide a long operational lifespan, ensuring that it can be integrated with confidence into critical applications that demand the highest level of performance and dependability.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
ECAD model for H11A5TVM
Sharp Microelectronics
OPTOISO 2.5KV 4CH TRANS 16SOIC
Need more? Email Us
ECAD model for PC3Q67QJ000F
Sharp Microelectronics
OPTOISOLTR 5KV TRANSISTOR 8-DIP
Lowest to $2.2819
ECAD model for PC957L0NSZ0F
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Need more? Email Us
ECAD model for PC123X2YFZ
Vishay
OPTOISOLATR 5.3KV 2CH TRANS 8DIP
Need more? Email Us
ECAD model for SFH6326-X001
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $0.6793
ECAD model for MCT5211M
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRANSISTOR 8SMD
Need more? Email Us
ECAD model for FOD2711SDV
Lite-On Inc.
OPTOISOLTR 5KV DARLINGTON 4-DIP
Need more? Email Us
ECAD model for LTV-8141M
Sharp Microelectronics
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Need more? Email Us
ECAD model for PC123F2

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1655 $65.3725
955+ $0.1359 $129.7845
1,475+ $0.1319 $194.5525
2,045+ $0.1268 $259.3060
2,635+ $0.1229 $323.8415
3,530+ $0.1100 $388.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,588 pieces
MOQ: 395 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention