EN
  • EN
  • DE

74LVC1284PW,112

Part No 74LVC1284PW,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 20TSSOP / 4/4 Transceiver Full IEEE 1284 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74LVC
Package Tube
Product Status Obsolete
Type Transceiver
Protocol IEEE 1284
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 400 mV
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVC1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 954-74LVC1284PW112,935213670112,568-2999-5
Standard Package 1,875
Win Source Part Number 1040555-74LVC1284PW,112
Ultra Librarian 3D Model Ultra Librarian 74LVC1284PW,112 CAD Model

Description

Overview of Product 74LVC1284PW,112

The 74LVC1284PW,112 is a high-performance, low-voltage, CMOS integrated circuit produced by NXP Semiconductors. This product is designed to meet the requirements of a broad range of applications, particularly in the consumer electronics, computing, and telecommunications sectors where low power consumption and high-speed operation are essential.

Key Features

  • Low Voltage Operation: The device operates at a nominal voltage of 1.2V to 3.6V, making it suitable for battery-operated and portable devices.
  • High-Speed Interface: With its ability to support high-speed data transmission, the 74LVC1284PW,112 is ideal for interfacing with high-speed microprocessors and communication protocols.
  • Bus-Hold Functionality: Equipped with bus-hold circuitry, this IC maintains the last valid input state when no input is given, eliminating the need for external pull-up or pull-down resistors.
  • Low Power Dissipation: It features an extremely low static power consumption, making it energy efficient for today's green technology standards.
  • ESD Protection: The device includes robust ESD protection, ensuring its reliability and longevity in harsh electrical environments.

Applications

The versatile nature of the 74LVC1284PW,112 makes it suitable for a variety of applications, including:

  • High-speed signal processing
  • Portable and battery-powered devices
  • Data communication and networking
  • Computing systems and peripherals
  • Consumer electronics

Package and Quality

The 74LVC1284PW,112 comes in a TSSOP20 (Thin Shrink Small Outline Package with 20 pins), which is ideal for space-constrained applications. The package is designed for surface-mount technology, facilitating efficient assembly and miniaturization of PCB designs.

NXP Semiconductors is committed to delivering high-quality products. The 74LVC1284PW,112 is manufactured under strict quality control standards, ensuring its performance and reliability for critical applications.

Conclusion

In summary, the 74LVC1284PW,112 from NXP Semiconductors is a state-of-the-art digital interface IC that offers low-power operation, high-speed data handling, and robust protection features. Its compact form factor and versatile application range make it an excellent choice for designers looking to create efficient and reliable systems in a variety of technology sectors.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess