The NXP 74LVC08AD is a high-performance, quad 2-input AND gate integrated circuit, part of the LVC family, which operates on a low-voltage and low-power technology. This device is designed for general-purpose logic operations and is widely used in a variety of digital applications. The 74LVC08AD offers a robust solution for systems that require logical operations to be performed with speed and energy efficiency.
Key Features
- Logic Type: AND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Operating Voltage: 1.2V to 3.6V
- Output Current: -24mA, 24mA
- Propagation Delay Time: 3.7ns at 3.3V
- Operating Temperature: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC
The 74LVC08AD provides a wide operating voltage range from 1.2V to 3.6V, which makes it suitable for interfacing with both 3.3V and 1.8V logic levels. Its low-voltage operation ensures reduced power consumption, making it an ideal choice for battery-operated portable devices and power-sensitive applications.
With a propagation delay time of just 3.7ns at 3.3V, the 74LVC08AD is capable of high-speed operation, which is critical in modern digital systems where timing is crucial. Additionally, the device can source or sink up to 24mA of output current, providing good drive capabilities.
The 74LVC08AD is available in a 14-SOIC package, which is suitable for surface mount technology (SMT) and is designed for minimal space occupancy on printed circuit boards (PCBs). This packaging, along with the device's wide operating temperature range of -40°C to +125°C, allows for use in a diverse range of environmental conditions.
As a product of NXP, a trusted leader in the semiconductor industry, the 74LVC08AD is manufactured to high standards, ensuring reliable performance and consistency across applications. Whether used in computing, consumer electronics, or industrial systems, the NXP 74LVC08AD provides a dependable solution for digital logic operations.