EN
  • EN
  • DE

74LV374PW,112

Part No 74LV374PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 77MHz
Max Propagation Delay @ V, Max CL 19ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent 160μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 165411-74LV374PW,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV374PW,112 CAD Model

Description

Product Overview: 74LV374PW,112

The 74LV374PW,112 is a high-performance, low-voltage Octal D-type flip-flop with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit is designed to be used in applications that require the storage of eight bits of data in a latch-type configuration. Its 3-state outputs make it ideal for bus-oriented applications.

Key Features

  • Logic Family: The 74LV374PW,112 is part of the LV family, which stands for low-voltage operation. This makes it suitable for battery-operated and portable devices, where power efficiency is crucial.
  • Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, providing design flexibility for interfacing with both 3.3V and 5V logic levels.
  • Octal D-type Flip-Flops: The device contains eight flip-flops with direct clear input, allowing for the simultaneous storage of eight bits of data.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can be connected to a common bus without interference, as the output can be effectively disconnected.
  • Edge-Triggered: The flip-flops are edge-triggered, capturing data on the rising edge of the clock input, which enhances the reliability of data synchronization.
  • Low Power Consumption: The low-voltage operation translates to reduced power consumption, making the 74LV374PW,112 an energy-efficient choice for modern electronic systems.
  • Package: It comes in a TSSOP20 package, which is a thin shrink small outline package, offering a compact footprint for space-constrained applications.

Applications

The versatility of the 74LV374PW,112 allows it to be utilized in a wide array of applications, such as:

  • Memory storage devices
  • Data communication systems
  • Embedded processors
  • Microcontroller interface
  • Portable electronics

With its combination of low-power operation, high-speed data storage capability, and 3-state outputs, the 74LV374PW,112 from NXP is an excellent choice for designers looking to optimize their digital systems for both performance and power efficiency. Whether in industrial, commercial, or consumer electronics, this robust and reliable flip-flop is well-suited to meet the demands of a variety of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0145 $65.0725
11+ $10.6780 $117.4580
17+ $10.3442 $175.8514
24+ $10.0104 $240.2496
30+ $9.6777 $290.3310
40+ $8.6764 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess