EN
  • EN
  • DE

74LV14D

Part No 74LV14D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverting Schmitt-trigger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132554-74LV14D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LV14D CAD Model

Description

Product Overview: 74LV14D by NXP

The 74LV14D is a high-performance, low-voltage Schmitt-trigger inverter manufactured by NXP Semiconductors. This integrated circuit is designed to operate at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage systems while still maintaining compatibility with TTL (Transistor-Transistor Logic) levels. The 74LV14D is part of the 74LV family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Hex Inverter: The 74LV14D contains six inverting Schmitt triggers, providing ample utility for various digital logic applications.
  • Schmitt Trigger Action: With hysteresis characteristics, the inputs of the device provide noise immunity and a clean switching output, even with slow input transition rates.
  • Low Power Dissipation: It is characterized by low static power consumption, minimizing the overall power requirements of the system it's integrated into.
  • High Noise Immunity: The inherent hysteresis of the Schmitt trigger design allows for higher tolerance to electrical noise, which is crucial for reliable operation in electrically noisy environments.
  • Wide Operating Voltage Range: The device can operate from a wide range of supply voltages, typically from 2.0V to 5.5V, providing design flexibility for various applications.

Applications

The 74LV14D is versatile and can be used in a variety of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Logic circuits
  • Control systems

Technical Specifications

Here are some of the technical specifications for the 74LV14D:

  • Package: SO14 (Small Outline package with 14 leads)
  • Temperature Range: The device operates over a wide temperature range, typically from -40°C to +125°C.
  • Output Capability: It can drive up to 4 mA at the output, allowing for direct drive of LEDs or other low-power indicators.
  • Propagation Delay: The device features a typical propagation delay of only a few nanoseconds, ensuring fast response times for critical applications.

The 74LV14D from NXP is an ideal choice for designers looking for a reliable low-voltage solution for their digital logic needs. Its robustness and flexibility make it an essential component for modern electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4948 $51.9540
250+ $0.4060 $101.5000
385+ $0.3933 $151.4205
530+ $0.3806 $201.7180
680+ $0.3680 $250.2400
910+ $0.3299 $300.2090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess