EN
  • EN
  • DE

74LV125PW,118

Part No 74LV125PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST QUAD 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74LV
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 765583-74LV125PW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV125PW,118 CAD Model

Description

Product Overview: 74LV125PW,118

The 74LV125PW,118 is a high-performance, low-voltage, quad buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is specifically engineered to be used in applications that require low power consumption and high-speed operation, making it a versatile component for a wide range of electronic devices.

Key Features

  • Low-Voltage Operation: The 74LV125PW,118 operates at a voltage range of 1.0V to 5.5V, which is ideal for battery-operated and portable devices where power efficiency is crucial.
  • Quad Buffer/Line Drivers: This IC contains four independent buffer/line drivers, each with a 3-state output. The 3-state outputs can be controlled by the output enable (OE) input, allowing the outputs to be in one of three modes: high, low, or high-impedance.
  • High-Speed Performance: With the capability to operate at high speeds, the 74LV125PW,118 is suitable for interfacing with high-speed microprocessors and can handle data rates that are essential for modern digital communication.
  • Low Power Dissipation: The device has been optimized for low power dissipation, which not only conserves energy but also reduces heat generation, enhancing system reliability.
  • Wide Temperature Range: It can operate over a broad temperature range, making it suitable for industrial-grade applications that may be exposed to extreme conditions.
  • Compact Package: The 74LV125PW,118 comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, which is beneficial for space-constrained applications.

Applications

The 74LV125PW,118 is highly adaptable and can be used in various applications, including:

  • Buffering and driving of bus lines
  • Memory address drivers
  • Data transmission control
  • Input/output port expansion
  • Support for high-speed data paths in computing and telecommunication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LV125PW,118 is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring high reliability and performance consistency for every application it serves. Whether for consumer electronics, computing, or industrial automation, the 74LV125PW,118 is an excellent choice for designers looking for a robust and efficient quad buffer/line driver solution.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess