EN
  • EN
  • DE

74LV125D

Part No 74LV125D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132538-74LV125D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV125D CAD Model

Description

Product Overview: 74LV125D from NXP Semiconductors

The 74LV125D is a high-performance, low-voltage, quad buffer/line driver with 3-state outputs from NXP Semiconductors. Designed to operate at a voltage range of 1.0V to 5.5V, this device is part of the 74LV family, which signifies the Low-Voltage series that offers both low static and dynamic power consumption while maintaining speed and output drive comparable to standard logic devices.

Key Features

  • Wide Operating Voltage Range: The 74LV125D is capable of functioning over a broad voltage range from 1.0V to 5.5V, making it versatile for various applications and compatible with TTL levels.
  • High Drive: Despite its low power consumption, the device provides a high drive with the ability to source and sink 12mA at 3.3V, which is ideal for driving heavier loads.
  • 3-State Outputs: The quad buffers have 3-state outputs to ensure that they can be connected directly to a bus-organized system without the need for pull-up resistors and can be disabled to allow for bus line sharing.
  • Low Power Dissipation: The 74LV125D has been optimized for low power consumption, a critical feature for battery-powered and power-sensitive applications.

Applications

The 74LV125D is ideal for use in:

  • Bus driver/Buffer applications
  • Memory address drivers
  • Switching circuits
  • Portable devices
  • Data communication systems

Product Specifications

The device is packaged in a standard SO14 package and is specified for operation from -40°C to +125°C. With its Schmitt-trigger action at all inputs, it makes the circuit highly tolerant to slower input rise and fall times. It's also characterized for operation from -40°C to +85°C, ensuring reliability across a wide temperature range.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LV125D is no exception. It is produced with the highest standards, ensuring that each device meets NXP's rigorous reliability criteria. The product is suitable for use in commercial, industrial, and even automotive applications where high reliability and performance are required.

Overall, the 74LV125D from NXP Semiconductors is a robust, versatile, and reliable choice for designers looking for a quad buffer/line driver that balances power efficiency with high drive capability.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess